Cree, Inc. High Power LEDs - White XPGBWT-UE-0000-00DF4

Description
High Power LEDs - White XLamp XPG Gen 2 Light Emitting Diode HE White
Description
High Power LEDs - White XLamp XPG Gen 2 Light Emitting Diode HE White

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-UE-0000-00DF4
High Power LEDs - White XPGBWT-UE-0000-00DF4
High Power LEDs - White XLamp XPG Gen 2 Light Emitting Diode HE White

High Power LEDs - White XLamp XPG Gen 2 Light Emitting Diode HE White

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XPGBWT-UE-0000-00DF4
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3590CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers