Cree, Inc. LED White Lighting XPGDWT-U1-0000-00DE4

Description
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-U1-0000-00DE4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-U1-0000-00DE4-ND
LED White Lighting XPGDWT-U1-0000-00DE4-ND
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-U1-0000-00DE4
High Power LEDs - White XPGDWT-U1-0000-00DE4
High Power LEDs - White White, 107lm XP-G Gen 3

High Power LEDs - White White, 107lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-U1-0000-00DE4-ND XPGDWT-U1-0000-00DE4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Led, Hb, Red, 623Nm, 82Lm; Product Range Ams Osram Group - 62AC0715 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 150 degrees
View Details
2 suppliers
IDEA, Inc.
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 45 degrees
View Details