Cree, Inc. LED White Lighting XPGDWT-01-0000-00HE7

Description
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-01-0000-00HE7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-01-0000-00HE7-ND
LED White Lighting XPGDWT-01-0000-00HE7-ND
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-01-0000-00HE7
High Power LEDs - White XPGDWT-01-0000-00HE7
High Power LEDs - White White, 139lm XP-G Gen 3

High Power LEDs - White White, 139lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-01-0000-00HE7-ND XPGDWT-01-0000-00HE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
1W High Power LED - ASMT-AA00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers