Cree, Inc. LED White Lighting XPGDWT-H1-0000-00HE4

Description
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-H1-0000-00HE4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-H1-0000-00HE4-ND
LED White Lighting XPGDWT-H1-0000-00HE4-ND
LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Neutral 4500K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-H1-0000-00HE4
High Power LEDs - White XPGDWT-H1-0000-00HE4
High Power LEDs - White White, 139lm XP-G Gen 3

High Power LEDs - White White, 139lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-H1-0000-00HE4-ND XPGDWT-H1-0000-00HE4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom - 36AJ8248 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details