Cree, Inc. LED White Lighting XPGDWT-01-0000-00HF7

Description
LED Lighting Xlamp® XP-G3 White, Warm 3200K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 3200K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-01-0000-00HF7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-01-0000-00HF7-ND
LED White Lighting XPGDWT-01-0000-00HF7-ND
LED Lighting Xlamp® XP-G3 White, Warm 3200K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3200K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-01-0000-00HF7
High Power LEDs - White XPGDWT-01-0000-00HF7
High Power LEDs - White White, 139lm XP-G Gen 3

High Power LEDs - White White, 139lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-01-0000-00HF7-ND XPGDWT-01-0000-00HF7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3.0X2.2MM GRN SMD LED - AA3022SGS-4.5SF - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.2mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers