Cree, Inc. LED White Lighting XPGDWT-H1-0000-00FE8

Description
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-H1-0000-00FE8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-H1-0000-00FE8-ND
LED White Lighting XPGDWT-H1-0000-00FE8-ND
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-H1-0000-00FE8
High Power LEDs - White XPGDWT-H1-0000-00FE8
High Power LEDs - White White, 122lm XP-G Gen 3

High Power LEDs - White White, 122lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-H1-0000-00FE8-ND XPGDWT-H1-0000-00FE8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details