Wolfspeed Led Lighting - LED Lighting - White - XPGWHT-01-0000-00FE6 XPGWHT-01-0000-00FE6

Description
Manufacturer: Cree Inc. Win Source Part Number: 728519-XPGWHT-01-000 0-00FE6 Packaging: Tape and Reel Mounting Style: SMD Color: White, Warm Current - Max: 1.5A Viewing Angle: 125° Current - Test: 350mA CCT (K): 3500K CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Categories: Optoelectronics Manufacturer Package: 1414 (3535 Metric) Height - Seated (Maximum): 0.084" (2.13mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: XPG Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Voltage - Forward (Vf): 2.9V Flux at 25°C, Current - Test: 126lm (122lm ~ 130lm) Lumens/Watt at Current - Test: 124 lm/W
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 728519-XPGWHT-01-000 0-00FE6 Packaging: Tape and Reel Mounting Style: SMD Color: White, Warm Current - Max: 1.5A Viewing Angle: 125° Current - Test: 350mA CCT (K): 3500K CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Categories: Optoelectronics Manufacturer Package: 1414 (3535 Metric) Height - Seated (Maximum): 0.084" (2.13mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: XPG Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Voltage - Forward (Vf): 2.9V Flux at 25°C, Current - Test: 126lm (122lm ~ 130lm) Lumens/Watt at Current - Test: 124 lm/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XPGWHT-01-0000-00FE6
728519-XPGWHT-01-0000-00FE6
Led Lighting - LED Lighting - White - XPGWHT-01-0000-00FE6 728519-XPGWHT-01-0000-00FE6
Manufacturer: Cree Inc. Win Source Part Number: 728519-XPGWHT-01-000 0-00FE6 Packaging: Tape and Reel Mounting Style: SMD Color: White, Warm Current - Max: 1.5A Viewing Angle: 125° Current - Test: 350mA CCT (K): 3500K CRI (Color Rendering Index): 70 Thermal Resistance of Package: 4°C/W Categories: Optoelectronics Manufacturer Package: 1414 (3535 Metric) Height - Seated (Maximum): 0.084" (2.13mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: XPG Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Voltage - Forward (Vf): 2.9V Flux at 25°C, Current - Test: 126lm (122lm ~ 130lm) Lumens/Watt at Current - Test: 124 lm/W

Manufacturer: Cree Inc.
Win Source Part Number: 728519-XPGWHT-01-0000-00FE6
Packaging: Tape and Reel
Mounting Style: SMD
Color: White, Warm
Current - Max: 1.5A
Viewing Angle: 125°
Current - Test: 350mA
CCT (K): 3500K
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 4°C/W
Categories: Optoelectronics
Manufacturer Package: 1414 (3535 Metric)
Height - Seated (Maximum): 0.084" (2.13mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: XPG
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm)
Voltage - Forward (Vf): 2.9V
Flux at 25°C, Current - Test: 126lm (122lm ~ 130lm)
Lumens/Watt at Current - Test: 124 lm/W

Buy Now
LED White Lighting - XPGWHT-01-0000-00FE6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGWHT-01-0000-00FE6-ND
LED White Lighting XPGWHT-01-0000-00FE6-ND
LED Lighting XLamp® XP-G White, Warm 3500K 2.9V 350mA 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-G White, Warm 3500K 2.9V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGWHT-01-0000-00FE6
High Power LEDs - White XPGWHT-01-0000-00FE6
High Power LEDs - White White, 122lm

High Power LEDs - White White, 122lm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 728519-XPGWHT-01-0000-00FE6 XPGWHT-01-0000-00FE6-ND XPGWHT-01-0000-00FE6
Product Name Led Lighting - LED Lighting - White - XPGWHT-01-0000-00FE6 LED White Lighting High Power LEDs - White
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 125 degrees 125 degrees
LED Package: 1414 (3535 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details