Cree, Inc. High Power LEDs - White XPGDWT-B1-0000-00M3E

Description
High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White
Description
High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00M3E
High Power LEDs - White XPGDWT-B1-0000-00M3E
High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White

High Power LEDs - White XLamp XP-G Gen 3 Light Emitting Diode White

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XPGDWT-B1-0000-00M3E
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Chips - OPC6600-28B - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
LED White Lighting - 475-GWCSHPM1.PM-LRLT-A434-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4500 K
View Details
2 suppliers