Cree, Inc. LED White Lighting XPGDWT-U1-0000-00CE8

Description
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-U1-0000-00CE8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-U1-0000-00CE8-ND
LED White Lighting XPGDWT-U1-0000-00CE8-ND
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-U1-0000-00CE8
High Power LEDs - White XPGDWT-U1-0000-00CE8
High Power LEDs - White White, 100lm XP-G Gen 3

High Power LEDs - White White, 100lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-U1-0000-00CE8-ND XPGDWT-U1-0000-00CE8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details