Cree, Inc. High Power LEDs - White XPGDWT-01-0000-00ME1

Description
High Power LEDs - White White, 172lm XP-G Gen 3
Datasheet
Description
High Power LEDs - White White, 172lm XP-G Gen 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-01-0000-00ME1
High Power LEDs - White XPGDWT-01-0000-00ME1
High Power LEDs - White White, 172lm XP-G Gen 3

High Power LEDs - White White, 172lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XPGDWT-01-0000-00ME1
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details
Optoelectronics - LED Indication - Discrete - 1241901-SML-LX0805USBC-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
4 suppliers