Wolfspeed LED White Lighting XPGWHT-01-0000-00FC1

Description
LED Lighting XLamp® XP-G White, Cool 5000K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G White, Cool 5000K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGWHT-01-0000-00FC1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGWHT-01-0000-00FC1-ND
LED White Lighting XPGWHT-01-0000-00FC1-ND
LED Lighting XLamp® XP-G White, Cool 5000K 2.9V 350mA 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-G White, Cool 5000K 2.9V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XPGWHT-01-0000-00FC1
043987-XPGWHT-01-0000-00FC1
Led Lighting - LED Lighting - White - XPGWHT-01-0000-00FC1 043987-XPGWHT-01-0000-00FC1
Manufacturer: Cree Inc. Win Source Part Number: 043987-XPGWHT-01-000 0-00FC1 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1.5A Forward Voltage: 2.9V Viewing Angle: 125° Current - Test: 350mA CCT (K): 5000K Flux @ 25°C, Current - Test: 126 lm (122 lm to 130 lm) Lumens/Watt @ Current - Test: 124 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 4°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 043987-XPGWHT-01-0000-00FC1
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.084" (2.13mm)
Mounting: SMD (SMT)
Current - Max: 1.5A
Forward Voltage: 2.9V
Viewing Angle: 125°
Current - Test: 350mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 126 lm (122 lm to 130 lm)
Lumens/Watt @ Current - Test: 124 lm/W
CRI (Color Rendering Index): 70 (Typ)
Thermal Resistance of Package: 4°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGWHT-01-0000-00FC1
High Power LEDs - White XPGWHT-01-0000-00FC1
High Power LEDs - White White 122lm XLamp XP-G LED

High Power LEDs - White White 122lm XLamp XP-G LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGWHT-01-0000-00FC1-ND 043987-XPGWHT-01-0000-00FC1 XPGWHT-01-0000-00FC1
Product Name LED White Lighting Led Lighting - LED Lighting - White - XPGWHT-01-0000-00FC1 High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details