LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)
High Power LEDs - White White, 122lm XP-G Gen 3
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPGDWT-U1-0000-00FE2-ND | XPGDWT-U1-0000-00FE2 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 5700 K |