Cree, Inc. LED White Lighting XPGDWT-U1-0000-00EE8

Description
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-U1-0000-00EE8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-U1-0000-00EE8-ND
LED White Lighting XPGDWT-U1-0000-00EE8-ND
LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 2700K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-U1-0000-00EE8
High Power LEDs - White XPGDWT-U1-0000-00EE8
High Power LEDs - White White, 114lm XP-G Gen 3

High Power LEDs - White White, 114lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-U1-0000-00EE8-ND XPGDWT-U1-0000-00EE8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-1391-6-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 95 degrees
View Details
2 suppliers