Cree, Inc. LED White Lighting XPGDWT-H1-0000-00HF4

Description
LED Lighting Xlamp® XP-G3 White, Neutral 4750K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Neutral 4750K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-H1-0000-00HF4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-H1-0000-00HF4-ND
LED White Lighting XPGDWT-H1-0000-00HF4-ND
LED Lighting Xlamp® XP-G3 White, Neutral 4750K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Neutral 4750K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-H1-0000-00HF4
High Power LEDs - White XPGDWT-H1-0000-00HF4
High Power LEDs - White White, 139lm XP-G Gen 3

High Power LEDs - White White, 139lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-H1-0000-00HF4-ND XPGDWT-H1-0000-00HF4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 846-SLA-560LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZFBB105SCT-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details