Cree, Inc. High Power LEDs - White XPGDWT-01-0000-00HE4

Description
High Power LEDs - White White, 139lm XP-G Gen 3
Datasheet
Description
High Power LEDs - White White, 139lm XP-G Gen 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-01-0000-00HE4
High Power LEDs - White XPGDWT-01-0000-00HE4
High Power LEDs - White White, 139lm XP-G Gen 3

High Power LEDs - White White, 139lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XPGDWT-01-0000-00HE4
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED White Lighting - 475-GWJCLMS1.EC-GUHQ-5O8Q-L1N2-65-R18TR-ND - DigiKey
Specs
LED Package: 1106 (2815 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details