LED Lighting Xlamp® XP-G3 White, Neutral 4000K 2.73V 350mA 125° 1414 (3535 Metric)
High Power LEDs - White White, 139lm XP-G Gen 3
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XPGDWT-B1-0000-00HE5-ND | XPGDWT-B1-0000-00HE5 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 4000 K |