Cree, Inc. LED White Lighting XPGDWT-U1-0000-00FE0

Description
LED Lighting Xlamp® XP-G3 White, Cool 6500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Cool 6500K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-U1-0000-00FE0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-U1-0000-00FE0-ND
LED White Lighting XPGDWT-U1-0000-00FE0-ND
LED Lighting Xlamp® XP-G3 White, Cool 6500K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 6500K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-U1-0000-00FE0
High Power LEDs - White XPGDWT-U1-0000-00FE0
High Power LEDs - White White, 122lm XP-G Gen 3

High Power LEDs - White White, 122lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-U1-0000-00FE0-ND XPGDWT-U1-0000-00FE0
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED White Lighting - 475-GWCSHPM1.EM-LPLR-A838-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details