Cree, Inc. LED White Lighting XPGDWT-B1-0000-00J7E

Description
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-B1-0000-00J7ECT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00J7ECT-ND
LED White Lighting XPGDWT-B1-0000-00J7ECT-ND
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGDWT-B1-0000-00J7ETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-B1-0000-00J7ETR-ND
LED White Lighting XPGDWT-B1-0000-00J7ETR-ND
LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Warm 3000K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-B1-0000-00J7E
High Power LEDs - White XPGDWT-B1-0000-00J7E
High Power LEDs - White White, 148lm XP-G Gen 3

High Power LEDs - White White, 148lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-B1-0000-00J7ECT-ND XPGDWT-B1-0000-00J7E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 2.5 milliCandela
View Details