Cree, Inc. LED White Lighting XPGDWT-01-0000-00JDV

Description
LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGDWT-01-0000-00JDV-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGDWT-01-0000-00JDV-ND
LED White Lighting XPGDWT-01-0000-00JDV-ND
LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XP-G3 White, Cool 5700K 2.73V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGDWT-01-0000-00JDV
High Power LEDs - White XPGDWT-01-0000-00JDV
High Power LEDs - White White, 148lm XP-G Gen 3

High Power LEDs - White White, 148lm XP-G Gen 3

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGDWT-01-0000-00JDV-ND XPGDWT-01-0000-00JDV
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-AAMD-LL38-XY002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details