NationSkander California Corporation NB Systems TWJ16WUU 1 Kit8120

Description
1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ16WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,360 LBF Static load rating Cor: 2,120 LBF
Description
1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ16WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,360 LBF Static load rating Cor: 2,120 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ16WUU 1 - Kit8120 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ16WUU 1
Kit8120
NB Systems TWJ16WUU 1 Kit8120
1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ16WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,360 LBF Static load rating Cor: 2,120 LBF

1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWJ16WUU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,360 LBF
  • Static load rating Cor: 2,120 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8120
Product Name NB Systems TWJ16WUU 1
Unlock Full Specs
to access all available technical data

Similar Products

Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details
Linear Guide Rollers - VW-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.3100 inch (7.87 mm)
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details