NationSkander California Corporation 4 Bearing 40mm Bushing Linear Motion Kit222

Description
LME40UUAJ Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UUAJ Bearings Type: Linear Motion Bushing Bearings Size: 40mm x 62mm x 80mm Number of Ball Circuit: 6 Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 270 KFG
Description
LME40UUAJ Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UUAJ Bearings Type: Linear Motion Bushing Bearings Size: 40mm x 62mm x 80mm Number of Ball Circuit: 6 Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 270 KFG

Suppliers

Company
Product
Description
Supplier Links
4 Bearing 40mm Bushing Linear Motion - Kit222 - NationSkander California Corporation
Anaheim, CA, USA
4 Bearing 40mm Bushing Linear Motion
Kit222
4 Bearing 40mm Bushing Linear Motion Kit222
LME40UUAJ Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UUAJ Bearings Type: Linear Motion Bushing Bearings Size: 40mm x 62mm x 80mm Number of Ball Circuit: 6 Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 270 KFG

LME40UUAJ Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm

  • Item: LME40UUAJ Bearings
  • Type: Linear Motion Bushing Bearings
  • Size: 40mm x 62mm x 80mm
  • Number of Ball Circuit: 6
  • Quantity: Four Bearing
  • Dynamic load rating Cr: 210 KFG
  • Static load rating Cor: 270 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit222
Product Name 4 Bearing 40mm Bushing Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG30HA-AH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 3.54 inch (90 mm)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details
Stroke Bushings - Stroke-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Cam Followers - 471332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 1.85 inch (47 mm)
Bearing Length 0.9843 inch (25 mm)
View Details