NationSkander California Corporation NB Systems TWJ10WUU 5/8 Kit8118

Description
5/8" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ10WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 640 LBF Static load rating Cor: 1,000 LBF
Description
5/8" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ10WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 640 LBF Static load rating Cor: 1,000 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ10WUU 5/8 - Kit8118 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ10WUU 5/8
Kit8118
NB Systems TWJ10WUU 5/8 Kit8118
5/8" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ10WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 640 LBF Static load rating Cor: 1,000 LBF

5/8" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWJ10WUU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 640 LBF
  • Static load rating Cor: 1,000 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8118
Product Name NB Systems TWJ10WUU 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
Linear Bearing - ST_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.5906 to 5.12 inch (15 to 130 mm)
Bearing Diameter 0.3150 to 3.94 inch (8 to 100 mm)
Bearing Length 0.9449 to 3.94 inch (24 to 100 mm)
View Details
Linear Bearing Blocks - RPG45HA-BH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 4.72 inch (120 mm)
View Details
Slide Rotary Bushings - Slide-Rotary-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details