NationSkander California Corporation 20mm Ball Bushing 20x32x45 Linear Motion Bearings LME20UU

Description
4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the Inner Diameter is 20mm and the Outer Diameter is 32mm.Bearings have Built-in Rubber Seals Item: LME20UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 5 Size: 20mmx 32mmx 45mm Quantity: Four Bearings IKO: LBE 20 UU STAR: 0602-020-10 THOMSON: 0602-020-10 INA: KB 2045 PP Equal: LBCR 20-2LS FAG: LAA 20x32x45 2RS
Description
4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the Inner Diameter is 20mm and the Outer Diameter is 32mm.Bearings have Built-in Rubber Seals Item: LME20UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 5 Size: 20mmx 32mmx 45mm Quantity: Four Bearings IKO: LBE 20 UU STAR: 0602-020-10 THOMSON: 0602-020-10 INA: KB 2045 PP Equal: LBCR 20-2LS FAG: LAA 20x32x45 2RS

Suppliers

Company
Product
Description
Supplier Links
20mm Ball Bushing 20x32x45 Linear Motion Bearings - LME20UU - NationSkander California Corporation
Anaheim, CA, USA
20mm Ball Bushing 20x32x45 Linear Motion Bearings
LME20UU
20mm Ball Bushing 20x32x45 Linear Motion Bearings LME20UU
4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the Inner Diameter is 20mm and the Outer Diameter is 32mm.Bearings have Built-in Rubber Seals Item: LME20UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 5 Size: 20mmx 32mmx 45mm Quantity: Four Bearings IKO: LBE 20 UU STAR: 0602-020-10 THOMSON: 0602-020-10 INA: KB 2045 PP Equal: LBCR 20-2LS FAG: LAA 20x32x45 2RS

4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the Inner Diameter is 20mm and the Outer Diameter is 32mm.Bearings have Built-in Rubber Seals

  • Item: LME20UU Bearings
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 5
  • Size: 20mmx 32mmx 45mm
  • Quantity: Four Bearings
  • IKO: LBE 20 UU
  • STAR: 0602-020-10
  • THOMSON: 0602-020-10
  • INA: KB 2045 PP
  • Equal: LBCR 20-2LS
  • FAG: LAA 20x32x45 2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number LME20UU
Product Name 20mm Ball Bushing 20x32x45 Linear Motion Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Slide Rotary Bushings - Slide-Rotary-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearings - 2849100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.9449 inch (24 mm)
Bearing Diameter 0.6299 inch (16 mm)
View Details
Linear Guideway - Type HDH - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.34 to 4.96 inch (34 to 126 mm)
View Details