NationSkander California Corporation 6mm Stroke Rotary Ball Bushing 6x12x20 Kit8529

Description
One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm Item: 6mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 6mm Outer Diameter: 12mm Length: 20mm Quantity: One Bearing Dynamic load rating Cr: 28 KFG Static load rating Cor: 17 KFG Max. Stroke: 16 mm
Description
One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm Item: 6mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 6mm Outer Diameter: 12mm Length: 20mm Quantity: One Bearing Dynamic load rating Cr: 28 KFG Static load rating Cor: 17 KFG Max. Stroke: 16 mm

Suppliers

Company
Product
Description
Supplier Links
6mm Stroke Rotary Ball Bushing 6x12x20 - Kit8529 - NationSkander California Corporation
Anaheim, CA, USA
6mm Stroke Rotary Ball Bushing 6x12x20
Kit8529
6mm Stroke Rotary Ball Bushing 6x12x20 Kit8529
One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm Item: 6mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 6mm Outer Diameter: 12mm Length: 20mm Quantity: One Bearing Dynamic load rating Cr: 28 KFG Static load rating Cor: 17 KFG Max. Stroke: 16 mm

One 6mm Linear Bearing, Inner Diameter is 6mm, Outer Diameter is 12mm and Length is 20mm

  • Item: 6mm Linear Bearing
  • Type: Linear Bushing Bearing
  • Inner Diameter: 6mm
  • Outer Diameter: 12mm
  • Length: 20mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 28 KFG
  • Static load rating Cor: 17 KFG
  • Max. Stroke: 16 mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8529
Product Name 6mm Stroke Rotary Ball Bushing 6x12x20
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing SUPER24 - TSUPER-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 3 inch (76.2 mm)
View Details
Linear Guideway - Type HDH - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.34 to 4.96 inch (34 to 126 mm)
View Details
Linear Bearing Blocks - RPG30SW-CH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details