NationSkander California Corporation NB Systems SW8AJ 1/2 kit8021

Description
1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/2" Dynamic load rating (CN): 510 Static load rating (CoN): 784
Description
1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/2" Dynamic load rating (CN): 510 Static load rating (CoN): 784

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW8AJ 1/2 - kit8021 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW8AJ 1/2
kit8021
NB Systems SW8AJ 1/2 kit8021
1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/2" Dynamic load rating (CN): 510 Static load rating (CoN): 784

1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 4
  • Shaft Diameter: 1/2"
  • Dynamic load rating (CN): 510
  • Static load rating (CoN): 784
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8021
Product Name NB Systems SW8AJ 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 471320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 0.8661 inch (22 mm)
Bearing Length 1.42 inch (36 mm)
View Details
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM012032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.26 inch (32 mm)
View Details
Linear Guideway - Type MDN - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.6693 to 1.26 inch (17 to 32 mm)
View Details
Linear Bearing Blocks - RPG25HA-BN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 2.76 inch (70 mm)
View Details