NationSkander California Corporation 25mm Open Ball Bushing Linear Motion Bearings Kit7445

Description
LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm Item: LME25UUOP Bearing Type: Linear Motion Ball Bushing Inner Diameter: 25mm Outer Diameter: 40mm Height: 58mm Ball Circuit: 5 Quantity: One Bearing Dynamic load rating Cr: 980 N Static load rating Cor: 1,570 N
Description
LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm Item: LME25UUOP Bearing Type: Linear Motion Ball Bushing Inner Diameter: 25mm Outer Diameter: 40mm Height: 58mm Ball Circuit: 5 Quantity: One Bearing Dynamic load rating Cr: 980 N Static load rating Cor: 1,570 N

Suppliers

Company
Product
Description
Supplier Links
25mm  Open Ball Bushing Linear Motion Bearings - Kit7445 - NationSkander California Corporation
Anaheim, CA, USA
25mm Open Ball Bushing Linear Motion Bearings
Kit7445
25mm Open Ball Bushing Linear Motion Bearings Kit7445
LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm Item: LME25UUOP Bearing Type: Linear Motion Ball Bushing Inner Diameter: 25mm Outer Diameter: 40mm Height: 58mm Ball Circuit: 5 Quantity: One Bearing Dynamic load rating Cr: 980 N Static load rating Cor: 1,570 N

LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm

  • Item: LME25UUOP Bearing
  • Type: Linear Motion Ball Bushing
  • Inner Diameter: 25mm
  • Outer Diameter: 40mm
  • Height: 58mm
  • Ball Circuit: 5
  • Quantity: One Bearing
  • Dynamic load rating Cr: 980 N
  • Static load rating Cor: 1,570 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7445
Product Name 25mm Open Ball Bushing Linear Motion Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG30SV-BN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 2.98 inch (75.6 mm)
View Details
Slide Bushings - Slide-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details