NationSkander California Corporation NB Systems TWA8WUU 1/2 Kit7992

Description
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA8WUU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/2" Dynamic Load Rating: 370 LBF Static Load Rating: 580 LBF made in Japan
Description
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA8WUU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/2" Dynamic Load Rating: 370 LBF Static Load Rating: 580 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA8WUU 1/2 - Kit7992 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA8WUU 1/2
Kit7992
NB Systems TWA8WUU 1/2 Kit7992
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA8WUU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/2" Dynamic Load Rating: 370 LBF Static Load Rating: 580 LBF made in Japan

1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA8WUU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 1/2"
  • Dynamic Load Rating: 370 LBF
  • Static Load Rating: 580 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7992
Product Name NB Systems TWA8WUU 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
Cross Roller Guideway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Crossed Roller
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.1575 to 1.57 inch (4 to 40 mm)
View Details
Cam Followers - 2346943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.38 inch (35 mm)
Dynamic Cap. 2709 lbs (1228 kg)
View Details