NationSkander California Corporation NB Systems TWJ4UU 1/4 Kit8106

Description
1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj4uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 60 LBF Static load rating Cor: 80 LBF
Description
1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj4uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 60 LBF Static load rating Cor: 80 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ4UU 1/4 - Kit8106 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ4UU 1/4
Kit8106
NB Systems TWJ4UU 1/4 Kit8106
1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj4uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 60 LBF Static load rating Cor: 80 LBF

1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: Twj4uu Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 60 LBF
  • Static load rating Cor: 80 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8106
Product Name NB Systems TWJ4UU 1/4
Unlock Full Specs
to access all available technical data

Similar Products

25MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM025058S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 2.28 inch (58 mm)
View Details
Linear Guide Rollers - VW-4XL - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 1 inch (25.4 mm)
View Details
Linear Guideway - Type HDH - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.34 to 4.96 inch (34 to 126 mm)
View Details
Linear Bearing Blocks - RPG30HR-CH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details