NationSkander California Corporation NB Systems TWA12UU 3/4 Kit7985

Description
3/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA12UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 3/4" Dynamic Load Rating: 470 LBF Static Load Rating: 590 LBF made in Japan
Description
3/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA12UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 3/4" Dynamic Load Rating: 470 LBF Static Load Rating: 590 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA12UU 3/4 - Kit7985 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA12UU 3/4
Kit7985
NB Systems TWA12UU 3/4 Kit7985
3/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA12UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 3/4" Dynamic Load Rating: 470 LBF Static Load Rating: 590 LBF made in Japan

3/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA12UU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 3/4"
  • Dynamic Load Rating: 470 LBF
  • Static Load Rating: 590 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7985
Product Name NB Systems TWA12UU 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Stroke Bushings - Stroke-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearings - 2849144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.57 inch (40 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details
Cross Roller Guideway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Crossed Roller
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.1575 to 1.57 inch (4 to 40 mm)
View Details