NationSkander California Corporation NB Systems TWD20UU 1 1/4 Kit8127

Description
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF
Description
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD20UU 1 1/4 - Kit8127 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD20UU 1 1/4
Kit8127
NB Systems TWD20UU 1 1/4 Kit8127
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF

1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD20UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,230 LBF
  • Static load rating Cor: 1,530 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8127
Product Name NB Systems TWD20UU 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2849790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.85 inch (47 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details