NationSkander California Corporation NB Systems TWD24WUU 1 1/2 Kit8135

Description
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 2,370 LBF Static load rating Cor: 3,700 LBF
Description
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 2,370 LBF Static load rating Cor: 3,700 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD24WUU 1 1/2 - Kit8135 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD24WUU 1 1/2
Kit8135
NB Systems TWD24WUU 1 1/2 Kit8135
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 2,370 LBF Static load rating Cor: 3,700 LBF

1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD24WUU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,370 LBF
  • Static load rating Cor: 3,700 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8135
Product Name NB Systems TWD24WUU 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Cam Followers - 2346947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.18 inch (30 mm)
Dynamic Cap. 1785 lbs (809 kg)
View Details
Cross Roller Guideway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Crossed Roller
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.1575 to 1.57 inch (4 to 40 mm)
View Details
Linear Bearings - 2175226 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.77 inch (45 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details