NationSkander California Corporation 8mm Stroke Rotary Ball Bushing 8x15x24 Miniature Kit8530

Description
One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm Item: 8mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 8mm Outer Diameter: 15mm Length: 24mm Quantity: One Bearing Dynamic load rating Cr: 32 KFG Static load rating Cor: 21 KFG Max. Stroke: 24 mm
Description
One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm Item: 8mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 8mm Outer Diameter: 15mm Length: 24mm Quantity: One Bearing Dynamic load rating Cr: 32 KFG Static load rating Cor: 21 KFG Max. Stroke: 24 mm

Suppliers

Company
Product
Description
Supplier Links
8mm Stroke Rotary Ball Bushing 8x15x24 Miniature - Kit8530 - NationSkander California Corporation
Anaheim, CA, USA
8mm Stroke Rotary Ball Bushing 8x15x24 Miniature
Kit8530
8mm Stroke Rotary Ball Bushing 8x15x24 Miniature Kit8530
One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm Item: 8mm Linear Bearing Type: Linear Bushing Bearing Inner Diameter: 8mm Outer Diameter: 15mm Length: 24mm Quantity: One Bearing Dynamic load rating Cr: 32 KFG Static load rating Cor: 21 KFG Max. Stroke: 24 mm

One 6mm Linear Bearing, Inner Diameter is 8mm, Outer Diameter is 15mm and Length is 24mm

  • Item: 8mm Linear Bearing
  • Type: Linear Bushing Bearing
  • Inner Diameter: 8mm
  • Outer Diameter: 15mm
  • Length: 24mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 32 KFG
  • Static load rating Cor: 21 KFG
  • Max. Stroke: 24 mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8530
Product Name 8mm Stroke Rotary Ball Bushing 8x15x24 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2849037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.38 inch (35 mm)
Bearing Diameter 0.9843 inch (25 mm)
View Details
Stroke Bushings - Stroke-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearing Blocks - RPG35HR--N1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 4.29 inch (109 mm)
View Details