NationSkander California Corporation NB Systems TWA4UU 1/4 Kit7981

Description
1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA4UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/4" Dynamic Load Rating: 60 LBF Static Load Rating: 80 LBF made in Japan
Description
1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA4UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/4" Dynamic Load Rating: 60 LBF Static Load Rating: 80 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA4UU 1/4 - Kit7981 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA4UU 1/4
Kit7981
NB Systems TWA4UU 1/4 Kit7981
1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA4UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/4" Dynamic Load Rating: 60 LBF Static Load Rating: 80 LBF made in Japan

1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA4UU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 1/4"
  • Dynamic Load Rating: 60 LBF
  • Static Load Rating: 80 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7981
Product Name NB Systems TWA4UU 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details
Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Linear Guideway - Type MDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.9843 to 2.36 inch (25 to 60 mm)
View Details
8 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM0816025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 0.9843 inch (25 mm)
View Details