NationSkander California Corporation NB Systems SW16-OP 1 Kit8066

Description
SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW16-OP NB Bearing Type: Linear Motion NB Ball Bushing Linear System Quantity: One Bearing
Description
SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW16-OP NB Bearing Type: Linear Motion NB Ball Bushing Linear System Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW16-OP 1 - Kit8066 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW16-OP 1
Kit8066
NB Systems SW16-OP 1 Kit8066
SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW16-OP NB Bearing Type: Linear Motion NB Ball Bushing Linear System Quantity: One Bearing

SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: SW16-OP NB Bearing
  • Type: Linear Motion NB Ball Bushing Linear System
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8066
Product Name NB Systems SW16-OP 1
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2612600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Bearing Materials Steel
Bearing Width 0.8661 inch (22 mm)
Bearing Diameter 0.3150 inch (8 mm)
View Details
Linear Bearing Blocks - RPG35SV-CH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 2.94 inch (74.7 mm)
View Details
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details