NationSkander California Corporation NB Systems TWA6UU 3/8 Kit7982

Description
3/8" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA6UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 3/8" Dynamic Load Rating: 95 LBF Static Load Rating: 120 LBF made in Japan
Description
3/8" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA6UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 3/8" Dynamic Load Rating: 95 LBF Static Load Rating: 120 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA6UU 3/8 - Kit7982 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA6UU 3/8
Kit7982
NB Systems TWA6UU 3/8 Kit7982
3/8" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA6UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 3/8" Dynamic Load Rating: 95 LBF Static Load Rating: 120 LBF made in Japan

3/8" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA6UU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 3/8"
  • Dynamic Load Rating: 95 LBF
  • Static Load Rating: 120 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7982
Product Name NB Systems TWA6UU 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2849740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.8661 inch (22 mm)
Bearing Diameter 0.4724 inch (12 mm)
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Slide Bushing - Slide Bush - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details
Linear Bearing - LME_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter 1.18 to 2.36 inch (30 to 60 mm)
Bearing Length 0.7480 to 8.31 inch (19 to 211 mm)
View Details