NationSkander California Corporation Pack of 4 LME8UU 8mm Ball Bushing 8x16x25 Kit262

Description
Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm. Item: LME8UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 8mm x 16mm x 25mm Quantity: Four Bearing Dynamic load rating Cr: 13 KFG Static load rating Cor: 28 KFG
Description
Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm. Item: LME8UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 8mm x 16mm x 25mm Quantity: Four Bearing Dynamic load rating Cr: 13 KFG Static load rating Cor: 28 KFG

Suppliers

Company
Product
Description
Supplier Links
Pack of 4 LME8UU 8mm Ball Bushing 8x16x25 - Kit262 - NationSkander California Corporation
Anaheim, CA, USA
Pack of 4 LME8UU 8mm Ball Bushing 8x16x25
Kit262
Pack of 4 LME8UU 8mm Ball Bushing 8x16x25 Kit262
Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm. Item: LME8UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 8mm x 16mm x 25mm Quantity: Four Bearing Dynamic load rating Cr: 13 KFG Static load rating Cor: 28 KFG

Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm.

  • Item: LME8UU Bearings
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 4
  • Size: 8mm x 16mm x 25mm
  • Quantity: Four Bearing
  • Dynamic load rating Cr: 13 KFG
  • Static load rating Cor: 28 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit262
Product Name Pack of 4 LME8UU 8mm Ball Bushing 8x16x25
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
Slide Rotary Bushings - Slide-Rotary-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Slide Bushing - Slide Bush - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details
Linear Bearing Blocks - RPG35HRLAH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 5.31 inch (135 mm)
View Details