NationSkander California Corporation NB Systems TWD24UU 1 1/2 Kit8128

Description
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF
Description
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD24UU 1 1/2 - Kit8128 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD24UU 1 1/2
Kit8128
NB Systems TWD24UU 1 1/2 Kit8128
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF

1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD24UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,480 LBF
  • Static load rating Cor: 1,850 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8128
Product Name NB Systems TWD24UU 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG15SV--N0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.34 inch (34 mm)
Bearing Length 1.87 inch (47.6 mm)
View Details
Stroke Bushings - Stroke-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details