NationSkander California Corporation NB Systems SW10AJ 5/8 kit8022

Description
5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 5/8" Dynamic load rating (CN): 774 Static load rating (CoN): 1,180
Description
5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 5/8" Dynamic load rating (CN): 774 Static load rating (CoN): 1,180

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW10AJ 5/8 - kit8022 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW10AJ 5/8
kit8022
NB Systems SW10AJ 5/8 kit8022
5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 5/8" Dynamic load rating (CN): 774 Static load rating (CoN): 1,180

5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 4
  • Shaft Diameter: 5/8"
  • Dynamic load rating (CN): 774
  • Static load rating (CoN): 1,180
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8022
Product Name NB Systems SW10AJ 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Cam Followers - 2612662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.9449 inch (24 mm)
Dynamic Cap. 1529 lbs (693 kg)
View Details
Slide Rotary Bushing - SRE Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged; None; Rectangular; Pillow Block
Open Closed - Bushing Closed
View Details