NationSkander California Corporation LME40UU 40mm Ball Bushing 40x62x80 Linear Motion Bearings Kit7276

Description
LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm, Item: LME40UU Bearing Type: Linear Motion Ball Bushings Bearings have Built-in Rubber Seals Number of Ball circuit: 6 Inner Diameter: 40mm Outer Diameter: 62mm Length: 80mm Size: 40mmx 62mmx 80mm Quantity: One Bearings Dynamic load rating Cr: 240 KFG Static load rating Cor: 440 KFG
Description
LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm, Item: LME40UU Bearing Type: Linear Motion Ball Bushings Bearings have Built-in Rubber Seals Number of Ball circuit: 6 Inner Diameter: 40mm Outer Diameter: 62mm Length: 80mm Size: 40mmx 62mmx 80mm Quantity: One Bearings Dynamic load rating Cr: 240 KFG Static load rating Cor: 440 KFG

Suppliers

Company
Product
Description
Supplier Links
LME40UU 40mm Ball Bushing 40x62x80 Linear Motion Bearings - Kit7276 - NationSkander California Corporation
Anaheim, CA, USA
LME40UU 40mm Ball Bushing 40x62x80 Linear Motion Bearings
Kit7276
LME40UU 40mm Ball Bushing 40x62x80 Linear Motion Bearings Kit7276
LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm, Item: LME40UU Bearing Type: Linear Motion Ball Bushings Bearings have Built-in Rubber Seals Number of Ball circuit: 6 Inner Diameter: 40mm Outer Diameter: 62mm Length: 80mm Size: 40mmx 62mmx 80mm Quantity: One Bearings Dynamic load rating Cr: 240 KFG Static load rating Cor: 440 KFG

LME40UU Linear Motion Ball Bushing works with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Size is 40mmx 62mmx 80mm,

  • Item: LME40UU Bearing
  • Type: Linear Motion Ball Bushings
  • Bearings have Built-in Rubber Seals
  • Number of Ball circuit: 6
  • Inner Diameter: 40mm
  • Outer Diameter: 62mm
  • Length: 80mm
  • Size: 40mmx 62mmx 80mm
  • Quantity: One Bearings
  • Dynamic load rating Cr: 240 KFG
  • Static load rating Cor: 440 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7276
Product Name LME40UU 40mm Ball Bushing 40x62x80 Linear Motion Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Slide Bushings - Slide-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearings - 3080914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Width 1.38 inch (35 mm)
Bearing Diameter 0.9843 inch (25 mm)
Bearing Length 1.57 inch (40 mm)
View Details
Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details