NationSkander California Corporation Pack of 4 LME12UUAJ 12mm Adjustable Ball Bushing 12x22x32 lme12uuaj

Description
4 Pieces LME12UUAJ Linear Motion Ball Bushing work with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the Inner Diameter is 12mm, the Outer Diameter is 22mm and the Length is 32mm. Bearings have Built-in Rubber Seals Item: LME12UUAJ Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 12mmx 22mmx 32mm Quantity: Four Bearings Dynamic load rating Cr: 26 KFG Static load rating Cor: 49 KFG
Description
4 Pieces LME12UUAJ Linear Motion Ball Bushing work with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the Inner Diameter is 12mm, the Outer Diameter is 22mm and the Length is 32mm. Bearings have Built-in Rubber Seals Item: LME12UUAJ Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 12mmx 22mmx 32mm Quantity: Four Bearings Dynamic load rating Cr: 26 KFG Static load rating Cor: 49 KFG

Suppliers

Company
Product
Description
Supplier Links
Pack of 4 LME12UUAJ 12mm Adjustable Ball Bushing 12x22x32 - lme12uuaj - NationSkander California Corporation
Anaheim, CA, USA
Pack of 4 LME12UUAJ 12mm Adjustable Ball Bushing 12x22x32
lme12uuaj
Pack of 4 LME12UUAJ 12mm Adjustable Ball Bushing 12x22x32 lme12uuaj
4 Pieces LME12UUAJ Linear Motion Ball Bushing work with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the Inner Diameter is 12mm, the Outer Diameter is 22mm and the Length is 32mm. Bearings have Built-in Rubber Seals Item: LME12UUAJ Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Size: 12mmx 22mmx 32mm Quantity: Four Bearings Dynamic load rating Cr: 26 KFG Static load rating Cor: 49 KFG

4 Pieces LME12UUAJ Linear Motion Ball Bushing work with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the Inner Diameter is 12mm, the Outer Diameter is 22mm and the Length is 32mm. Bearings have Built-in Rubber Seals

  • Item: LME12UUAJ Bearings
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 4
  • Size: 12mmx 22mmx 32mm
  • Quantity: Four Bearings
  • Dynamic load rating Cr: 26 KFG
  • Static load rating Cor: 49 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number lme12uuaj
Product Name Pack of 4 LME12UUAJ 12mm Adjustable Ball Bushing 12x22x32
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Bore, 19 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM1019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.14 inch (29 mm)
View Details
Hybrid Roller Assembly -  - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless; Bearing and Rail Assemblies
Open Closed - Bushing Closed
View Details
Linear Guideway - Type EDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 2.05 to 3.54 inch (52 to 90 mm)
View Details
Linear Bearing Blocks - RPG35HALCH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 3.94 inch (100 mm)
View Details