NationSkander California Corporation NB Systems TWD8WUU 1/2 Kit8130

Description
1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF
Description
1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD8WUU 1/2 - Kit8130 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD8WUU 1/2
Kit8130
NB Systems TWD8WUU 1/2 Kit8130
1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF

1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD8WUU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 370 LBF
  • Static load rating Cor: 580 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8130
Product Name NB Systems TWD8WUU 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Slide Units - Slide-Units - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Cam Followers - 2346949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.57 inch (40 mm)
Dynamic Cap. 3305 lbs (1499 kg)
View Details
Linear Guideway - Type HDH - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.34 to 4.96 inch (34 to 126 mm)
View Details
Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details