NationSkander California Corporation NB Systems SWF4 1/4 Kit8082

Description
SWF4 linear motion ball bushing/bearing, the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF4 NB Bearing Type: Linear Motion Ball Bearing NB Linear System Quantity: One Bearing
Description
SWF4 linear motion ball bushing/bearing, the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF4 NB Bearing Type: Linear Motion Ball Bearing NB Linear System Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
NB Systems SWF4 1/4 - Kit8082 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SWF4 1/4
Kit8082
NB Systems SWF4 1/4 Kit8082
SWF4 linear motion ball bushing/bearing, the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF4 NB Bearing Type: Linear Motion Ball Bearing NB Linear System Quantity: One Bearing

SWF4 linear motion ball bushing/bearing, the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: SWF4 NB Bearing
  • Type: Linear Motion Ball Bearing NB Linear System
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8082
Product Name NB Systems SWF4 1/4
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.25 inch (57.15 mm)
View Details
Linear Guide Rollers - VW-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.4370 inch (11.1 mm)
View Details
Linear Guideway - Type EDH - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.34 to 2.36 inch (34 to 60 mm)
View Details
Linear Bearing Blocks - RPG20SV--H0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.65 inch (42 mm)
Bearing Length 2.24 inch (57 mm)
View Details