NationSkander California Corporation NB Systems SW4GAJ 1/4 kit8019

Description
SW4 1/4" Bore linear motion ball bushings/bearings, inner 1/4" SW4GAJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/4" Dynamic load rating (CN): 206 Static load rating (CoN): 265
Description
SW4 1/4" Bore linear motion ball bushings/bearings, inner 1/4" SW4GAJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/4" Dynamic load rating (CN): 206 Static load rating (CoN): 265

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW4GAJ 1/4 - kit8019 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW4GAJ 1/4
kit8019
NB Systems SW4GAJ 1/4 kit8019
SW4 1/4" Bore linear motion ball bushings/bearings, inner 1/4" SW4GAJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/4" Dynamic load rating (CN): 206 Static load rating (CoN): 265

SW4 1/4" Bore linear motion ball bushings/bearings, inner 1/4" SW4GAJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 4
  • Shaft Diameter: 1/4"
  • Dynamic load rating (CN): 206
  • Static load rating (CoN): 265
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8019
Product Name NB Systems SW4GAJ 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearings - 2849582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.8661 inch (22 mm)
Bearing Diameter 0.4724 inch (12 mm)
View Details
Linear Guideway - Type MDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.9843 to 2.36 inch (25 to 60 mm)
View Details
Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details