NationSkander California Corporation NB Systems SW64AJ 4 kit8030

Description
4" inch bore SW64AJ Clearance Adjustable Type Linear Motion Ball Bushing, 4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 4" Eccentricity: .0012" Radial clearance: -.0008" Dynamic load rating (CN): 14,100 Static load rating (CoN): 34,800
Description
4" inch bore SW64AJ Clearance Adjustable Type Linear Motion Ball Bushing, 4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 4" Eccentricity: .0012" Radial clearance: -.0008" Dynamic load rating (CN): 14,100 Static load rating (CoN): 34,800

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW64AJ 4 - kit8030 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW64AJ 4
kit8030
NB Systems SW64AJ 4 kit8030
4" inch bore SW64AJ Clearance Adjustable Type Linear Motion Ball Bushing, 4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 4" Eccentricity: .0012" Radial clearance: -.0008" Dynamic load rating (CN): 14,100 Static load rating (CoN): 34,800

4" inch bore SW64AJ Clearance Adjustable Type Linear Motion Ball Bushing, 4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Shaft Diameter: 4"
  • Eccentricity: .0012"
  • Radial clearance: -.0008"
  • Dynamic load rating (CN): 14,100
  • Static load rating (CoN): 34,800
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8030
Product Name NB Systems SW64AJ 4
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG45HRLAH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 3.39 inch (86 mm)
Bearing Length 6.42 inch (163 mm)
View Details
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details