NationSkander California Corporation 16mm Open Ball Bushing Linear Motion Bearings Kit7443

Description
LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm Item: LME16UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Quantity: One Bearing Dynamic load rating Cr: 29 KFG Static load rating Cor: 51 KFG
Description
LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm Item: LME16UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Quantity: One Bearing Dynamic load rating Cr: 29 KFG Static load rating Cor: 51 KFG

Suppliers

Company
Product
Description
Supplier Links
16mm  Open Ball Bushing Linear Motion Bearings - Kit7443 - NationSkander California Corporation
Anaheim, CA, USA
16mm Open Ball Bushing Linear Motion Bearings
Kit7443
16mm Open Ball Bushing Linear Motion Bearings Kit7443
LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm Item: LME16UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Quantity: One Bearing Dynamic load rating Cr: 29 KFG Static load rating Cor: 51 KFG

LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm

  • Item: LME16UUOP Bearing
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 3
  • Quantity: One Bearing
  • Dynamic load rating Cr: 29 KFG
  • Static load rating Cor: 51 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7443
Product Name 16mm Open Ball Bushing Linear Motion Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 2612659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.02 inch (26 mm)
Dynamic Cap. 1281 lbs (581 kg)
View Details
25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing. - S99APZM25F040058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.28 inch (58 mm)
View Details
Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Linear Bearing Blocks - RPG25HA-CH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 2.76 inch (70 mm)
View Details