NationSkander California Corporation NB Systems SW24AJ 1 1/2 kit8026

Description
1 1/2" SW24AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1 1/2" Eccentricity: .0008" Radial clearance: -.0003" Dynamic load rating (CN): 2,180 Static load rating (CoN): 4,020
Description
1 1/2" SW24AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1 1/2" Eccentricity: .0008" Radial clearance: -.0003" Dynamic load rating (CN): 2,180 Static load rating (CoN): 4,020

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW24AJ 1 1/2 - kit8026 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW24AJ 1 1/2
kit8026
NB Systems SW24AJ 1 1/2 kit8026
1 1/2" SW24AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1 1/2" Eccentricity: .0008" Radial clearance: -.0003" Dynamic load rating (CN): 2,180 Static load rating (CoN): 4,020

1 1/2" SW24AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Shaft Diameter: 1 1/2"
  • Eccentricity: .0008"
  • Radial clearance: -.0003"
  • Dynamic load rating (CN): 2,180
  • Static load rating (CoN): 4,020
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8026
Product Name NB Systems SW24AJ 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Cam Followers - 471354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 1.38 inch (35 mm)
Bearing Length 2.05 inch (52 mm)
View Details
Slide Bushings - Slide-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details