NationSkander California Corporation 20mm Bearing Twin Block Slide unit Linear Motion Kit927

Description
Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings) Approximate size of the block 95mm Length x 51mm Width x 38mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 140 kgf Basic Load (Cor): 280 kgf
Description
Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings) Approximate size of the block 95mm Length x 51mm Width x 38mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 140 kgf Basic Load (Cor): 280 kgf

Suppliers

Company
Product
Description
Supplier Links
20mm Bearing Twin Block Slide unit Linear Motion - Kit927 - NationSkander California Corporation
Anaheim, CA, USA
20mm Bearing Twin Block Slide unit Linear Motion
Kit927
20mm Bearing Twin Block Slide unit Linear Motion Kit927
Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings) Approximate size of the block 95mm Length x 51mm Width x 38mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 140 kgf Basic Load (Cor): 280 kgf

Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings)
Approximate size of the block 95mm Length x 51mm Width x 38mm Height

  • Item: Twin Block Slide unit
  • Type: linear ball bushings
  • Basic Load (Cr): 140 kgf
  • Basic Load (Cor): 280 kgf
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit927
Product Name 20mm Bearing Twin Block Slide unit Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearing Blocks - RPG20HR-CN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.73 inch (44 mm)
Bearing Length 3.06 inch (77.8 mm)
View Details
Cam Followers - 2612658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.8661 inch (22 mm)
Dynamic Cap. 1281 lbs (581 kg)
View Details