NationSkander California Corporation NB Systems TW8UU 1/2 kit8012

Description
TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TW8UU NB Bearing Type: Self Aligning Ball Bushing NB Linear System Ball circuit: 4 Dynamic load rating: 230 LBF Static load rating: 290 LBF
Description
TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TW8UU NB Bearing Type: Self Aligning Ball Bushing NB Linear System Ball circuit: 4 Dynamic load rating: 230 LBF Static load rating: 290 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW8UU 1/2 - kit8012 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW8UU 1/2
kit8012
NB Systems TW8UU 1/2 kit8012
TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TW8UU NB Bearing Type: Self Aligning Ball Bushing NB Linear System Ball circuit: 4 Dynamic load rating: 230 LBF Static load rating: 290 LBF

TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TW8UU NB Bearing
  • Type: Self Aligning Ball Bushing NB Linear System
  • Ball circuit: 4
  • Dynamic load rating: 230 LBF
  • Static load rating: 290 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8012
Product Name NB Systems TW8UU 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2849756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.02 inch (26 mm)
Bearing Diameter 0.6299 inch (16 mm)
View Details
10MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM010029S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.14 inch (29 mm)
View Details
Cross Roller Guideway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Crossed Roller
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.1575 to 1.57 inch (4 to 40 mm)
View Details
Linear Bearing Blocks - RPG30HR-AH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details