NationSkander California Corporation NB Systems SW16AJ 1 kit8024

Description
1" (One inch) SW16AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1" Eccentricity: .0006" Radial clearance: -.0002" Dynamic load rating (CN): 980 Static load rating (CoN): 1,570
Description
1" (One inch) SW16AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1" Eccentricity: .0006" Radial clearance: -.0002" Dynamic load rating (CN): 980 Static load rating (CoN): 1,570

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW16AJ 1 - kit8024 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW16AJ 1
kit8024
NB Systems SW16AJ 1 kit8024
1" (One inch) SW16AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1" Eccentricity: .0006" Radial clearance: -.0002" Dynamic load rating (CN): 980 Static load rating (CoN): 1,570

1" (One inch) SW16AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Shaft Diameter: 1"
  • Eccentricity: .0006"
  • Radial clearance: -.0002"
  • Dynamic load rating (CN): 980
  • Static load rating (CoN): 1,570
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8024
Product Name NB Systems SW16AJ 1
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 2346947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.18 inch (30 mm)
Dynamic Cap. 1785 lbs (809 kg)
View Details
Linear Bearing Blocks - RPG30SW--H1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details