NationSkander California Corporation 6mm Bearing/Bushing LM6UU Linear Motion Kit8377

Description
LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is 19mm.Bearing has Built-in Rubber Seals Item: LM6UU Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Size: 6mmx 12mmx 19mm Quantity: One Bearings Dynamic load rating Cr: 7 KFG Static load rating Cor: 13 KFG
Description
LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is 19mm.Bearing has Built-in Rubber Seals Item: LM6UU Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Size: 6mmx 12mmx 19mm Quantity: One Bearings Dynamic load rating Cr: 7 KFG Static load rating Cor: 13 KFG

Suppliers

Company
Product
Description
Supplier Links
6mm Bearing/Bushing LM6UU Linear Motion - Kit8377 - NationSkander California Corporation
Anaheim, CA, USA
6mm Bearing/Bushing LM6UU Linear Motion
Kit8377
6mm Bearing/Bushing LM6UU Linear Motion Kit8377
LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is 19mm.Bearing has Built-in Rubber Seals Item: LM6UU Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Size: 6mmx 12mmx 19mm Quantity: One Bearings Dynamic load rating Cr: 7 KFG Static load rating Cor: 13 KFG

LM6UU Linear Motion Ball Bushing works with a 6 mm Shafts, Size is 6mmx 12mmx 19mm, the inner Diameter is 6mm, the outer Diameter is 12mm and the Length is 19mm.Bearing has Built-in Rubber Seals

  • Item: LM6UU Bearing
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 3
  • Size: 6mmx 12mmx 19mm
  • Quantity: One Bearings
  • Dynamic load rating Cr: 7 KFG
  • Static load rating Cor: 13 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8377
Product Name 6mm Bearing/Bushing LM6UU Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

Studded Linear Guide Rollers - VWIC - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Features Studded
View Details
Slide Units - Slide-Units - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details